E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS24-08-001

Description
The new power distribution system type SVS24 meets all requirements of the automation technology with regard to reliable overcurrent protection and optimised current distribution. An integral consistent communication of operating and failure conditions as well as switching and resetting of individual circuits of the DC 24 V level via the signalling module SIGMO-24-001 (I/O-Connect) make the SVS24 an intelligent power distribution system on the control level. The track-mountable power distribution system SVS24-08-001 distributes the voltage potentials supplied by a DC 24 V switch-mode power supply to 8 slots and selectively protects the connected loads by means of the plugged in circuit protector type REF16-S114. Supply terminals of the DC 24 V supply are spring-loaded terminals and designed for a total current of 40 A. Use of the SIGMO-24-001 (I/O-Connect) allows control of 8 ways via 2 inputs and the compressed signal of all status conditions via an output to a superordinate PLC by means of bit pattern.
Datasheet
Description
The new power distribution system type SVS24 meets all requirements of the automation technology with regard to reliable overcurrent protection and optimised current distribution. An integral consistent communication of operating and failure conditions as well as switching and resetting of individual circuits of the DC 24 V level via the signalling module SIGMO-24-001 (I/O-Connect) make the SVS24 an intelligent power distribution system on the control level. The track-mountable power distribution system SVS24-08-001 distributes the voltage potentials supplied by a DC 24 V switch-mode power supply to 8 slots and selectively protects the connected loads by means of the plugged in circuit protector type REF16-S114. Supply terminals of the DC 24 V supply are spring-loaded terminals and designed for a total current of 40 A. Use of the SIGMO-24-001 (I/O-Connect) allows control of 8 ways via 2 inputs and the compressed signal of all status conditions via an output to a superordinate PLC by means of bit pattern.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS24-08-001 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS24-08-001
Din Rail Mount Power Distribution Systems Type SVS24-08-001
The new power distribution system type SVS24 meets all requirements of the automation technology with regard to reliable overcurrent protection and optimised current distribution. An integral consistent communication of operating and failure conditions as well as switching and resetting of individual circuits of the DC 24 V level via the signalling module SIGMO-24-001 (I/O-Connect) make the SVS24 an intelligent power distribution system on the control level. The track-mountable power distribution system SVS24-08-001 distributes the voltage potentials supplied by a DC 24 V switch-mode power supply to 8 slots and selectively protects the connected loads by means of the plugged in circuit protector type REF16-S114. Supply terminals of the DC 24 V supply are spring-loaded terminals and designed for a total current of 40 A. Use of the SIGMO-24-001 (I/O-Connect) allows control of 8 ways via 2 inputs and the compressed signal of all status conditions via an output to a superordinate PLC by means of bit pattern.

The new power distribution system type SVS24 meets all requirements of the automation technology with regard to reliable overcurrent protection and optimised current distribution. An integral consistent communication of operating and failure conditions as well as switching and resetting of individual circuits of the DC 24 V level via the signalling module SIGMO-24-001 (I/O-Connect) make the SVS24 an intelligent power distribution system on the control level.
The track-mountable power distribution system SVS24-08-001 distributes the voltage potentials supplied by a DC 24 V switch-mode power supply to 8 slots and selectively protects the connected loads by means of the plugged in circuit protector type REF16-S114.
Supply terminals of the DC 24 V supply are spring-loaded terminals and designed for a total current of 40 A. Use of the SIGMO-24-001 (I/O-Connect) allows control of 8 ways via 2 inputs and the compressed signal of all status conditions via an output to a superordinate PLC by means of bit pattern.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS24-08-001
Product Name Din Rail Mount Power Distribution Systems
Voltage 24VDC; DC +24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details