E-T-A Circuit Breakers Din Rail Mount Power Distribution Systems Type SVS09

Description
The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic circuit breakers and an integrated alarm handling function for single and group signalisation, the SVS09 distribution board can be cascaded on the master-slave principle to meet specific requirements. This cascading allows transducers, actuators, valves, distributed PLCs, intelligent terminals etc. to be clustered into distinct function groups and to be conveniently incorporated into the plant’s overall alarm monitoring scheme. Particularly for applications with a great number of sensors/ actuators, the SVS09 offers possibilities for cost- and space-saving in the design of control cabinets. Each load circuit that is interrupted by an overload or short circuit trip always generates a single alarm. In addition, a group alarm for the entire SVS09 cascade is induced which will be acknowledged by means of a command element (momentary switch, relay, PLC) either locally in the control cabinet or remotely in the control room. Acknowledging the group alarm immediately reactivates the group signalling function of the SVS09 cascade remobilising it for new incoming short-circuit or overload messages. The power distribution system SVS09 is mounted on a symmetrical rail and accommodates 10 electronic or thermal-magnetic circuit breakers. All terminals (line entry DC +24 V, GND (-) for self-supply, load outputs L(+), signalling and acknowledgment) are spring-loaded terminals.
Datasheet
Description
The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic circuit breakers and an integrated alarm handling function for single and group signalisation, the SVS09 distribution board can be cascaded on the master-slave principle to meet specific requirements. This cascading allows transducers, actuators, valves, distributed PLCs, intelligent terminals etc. to be clustered into distinct function groups and to be conveniently incorporated into the plant’s overall alarm monitoring scheme. Particularly for applications with a great number of sensors/ actuators, the SVS09 offers possibilities for cost- and space-saving in the design of control cabinets. Each load circuit that is interrupted by an overload or short circuit trip always generates a single alarm. In addition, a group alarm for the entire SVS09 cascade is induced which will be acknowledged by means of a command element (momentary switch, relay, PLC) either locally in the control cabinet or remotely in the control room. Acknowledging the group alarm immediately reactivates the group signalling function of the SVS09 cascade remobilising it for new incoming short-circuit or overload messages. The power distribution system SVS09 is mounted on a symmetrical rail and accommodates 10 electronic or thermal-magnetic circuit breakers. All terminals (line entry DC +24 V, GND (-) for self-supply, load outputs L(+), signalling and acknowledgment) are spring-loaded terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Power Distribution Systems - Type SVS09 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Din Rail Mount Power Distribution Systems
Type SVS09
Din Rail Mount Power Distribution Systems Type SVS09
The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic circuit breakers and an integrated alarm handling function for single and group signalisation, the SVS09 distribution board can be cascaded on the master-slave principle to meet specific requirements. This cascading allows transducers, actuators, valves, distributed PLCs, intelligent terminals etc. to be clustered into distinct function groups and to be conveniently incorporated into the plant’s overall alarm monitoring scheme. Particularly for applications with a great number of sensors/ actuators, the SVS09 offers possibilities for cost- and space-saving in the design of control cabinets. Each load circuit that is interrupted by an overload or short circuit trip always generates a single alarm. In addition, a group alarm for the entire SVS09 cascade is induced which will be acknowledged by means of a command element (momentary switch, relay, PLC) either locally in the control cabinet or remotely in the control room. Acknowledging the group alarm immediately reactivates the group signalling function of the SVS09 cascade remobilising it for new incoming short-circuit or overload messages. The power distribution system SVS09 is mounted on a symmetrical rail and accommodates 10 electronic or thermal-magnetic circuit breakers. All terminals (line entry DC +24 V, GND (-) for self-supply, load outputs L(+), signalling and acknowledgment) are spring-loaded terminals.

The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic circuit breakers and an integrated alarm handling function for single and group signalisation, the SVS09 distribution board can be cascaded on the master-slave principle to meet specific requirements. This cascading allows transducers, actuators, valves, distributed PLCs, intelligent terminals etc. to be clustered into distinct function groups and to be conveniently incorporated into the plant’s overall alarm monitoring scheme. Particularly for applications with a great number of sensors/ actuators, the SVS09 offers possibilities for cost- and space-saving in the design of control cabinets.

Each load circuit that is interrupted by an overload or short circuit trip always generates a single alarm. In addition, a group alarm for the entire SVS09 cascade is induced which will be acknowledged by means of a command element (momentary switch, relay, PLC) either locally in the control cabinet or remotely in the control room. Acknowledging the group alarm immediately reactivates the group signalling function of the SVS09 cascade remobilising it for new incoming short-circuit or overload messages.

The power distribution system SVS09 is mounted on a symmetrical rail and accommodates 10 electronic or thermal-magnetic circuit breakers. All terminals (line entry DC +24 V, GND (-) for self-supply, load outputs L(+), signalling and acknowledgment) are spring-loaded terminals.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type SVS09
Product Name Din Rail Mount Power Distribution Systems
Unit Type DIN rail
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details