E-T-A Circuit Breakers DC Power Module Type PowerPlex ® Mini Module MM500

Description
The PowerPlex® MM500 is our Mini Module and is perfectly suitable for LEDs and ambient lighting. Its small size allows installation in places where space is at a premium. As standard, the PowerPlex® Mini Module is equipped with eight multifunctional inputs. They can be configured as digital or analog inputs. Its multifunctionality makes is suitable for battery monitoring as well as for voltage and resistance measurement, e.g. with level sensors. Product Features: Multifunctional inputs Configurable outputs (8 x 4 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring
Datasheet
Description
The PowerPlex® MM500 is our Mini Module and is perfectly suitable for LEDs and ambient lighting. Its small size allows installation in places where space is at a premium. As standard, the PowerPlex® Mini Module is equipped with eight multifunctional inputs. They can be configured as digital or analog inputs. Its multifunctionality makes is suitable for battery monitoring as well as for voltage and resistance measurement, e.g. with level sensors. Product Features: Multifunctional inputs Configurable outputs (8 x 4 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PowerPlex® MM500 is our Mini Module and is perfectly suitable for LEDs and ambient lighting. Its small size allows installation in places where space is at a premium. As standard, the PowerPlex® Mini Module is equipped with eight multifunctional inputs. They can be configured as digital or analog inputs. Its multifunctionality makes is suitable for battery monitoring as well as for voltage and resistance measurement, e.g. with level sensors. Product Features: Multifunctional inputs Configurable outputs (8 x 4 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring

The PowerPlex® MM500 is our Mini Module and is perfectly suitable for LEDs and ambient lighting. Its small size allows installation in places where space is at a premium.

As standard, the PowerPlex® Mini Module is equipped with eight multifunctional inputs. They can be configured as digital or analog inputs. Its multifunctionality makes is suitable for battery monitoring as well as for voltage and resistance measurement, e.g. with level sensors.

Product Features:

  • Multifunctional inputs
  • Configurable outputs (8 x 4 A)
  • Software-controlled overcurrent protection with current measurement
  • Hardware-controlled safety disconnection
  • Self-protection of power transistors

Application examples:

  • Control and monitoring of DC loads
  • Control, dimming and monitoring of lights
  • Voltage measurement
  • Current measurement
  • Temperature measurement
  • Control of heating and air-conditioning systems
  • Fuel flow monitoring
  • Fuel tank level / remaining volume
  • Water tank levels / remaining volume
  • Pump control and monitoring
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type PowerPlex ® Mini Module MM500
Product Name DC Power Module
Voltage 24VDC; DC 12 V/24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details