E-T-A Circuit Breakers SCS® Smart Control Systems: Intelligent Power Distribution System Type Power-D-Box CP

Description
The CP Power-D-Box® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19” or ETSI cabinets. The compact 2RU enclosure can accommodate the system components ESX300-S, RSI10, RCI10 or EAI300, depending on the application. User friendliness is of top priority in the event of a system extension with the system live without causing downtimes. All sub-assemblies are hot-swappable without affecting neighbouring components. Depending on the application, termination can be placed both on the front or on the rear. Benefits: Easy mounting in 19” and ETSI system cabinets Plug-in circuit protectors allow easy system extension without system downtime Compact design, protected against brush contact (2RU) Redundant power supply ensures unrivalled system uptime Various preferred types with front side or rear side load outputs Optional accessories: cable grip rail, individual marking bands
Datasheet
Description
The CP Power-D-Box® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19” or ETSI cabinets. The compact 2RU enclosure can accommodate the system components ESX300-S, RSI10, RCI10 or EAI300, depending on the application. User friendliness is of top priority in the event of a system extension with the system live without causing downtimes. All sub-assemblies are hot-swappable without affecting neighbouring components. Depending on the application, termination can be placed both on the front or on the rear. Benefits: Easy mounting in 19” and ETSI system cabinets Plug-in circuit protectors allow easy system extension without system downtime Compact design, protected against brush contact (2RU) Redundant power supply ensures unrivalled system uptime Various preferred types with front side or rear side load outputs Optional accessories: cable grip rail, individual marking bands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS® Smart Control Systems: Intelligent Power Distribution System - Type Power-D-Box CP - E-T-A Circuit Breakers
Mount Prospect, IL, USA
SCS® Smart Control Systems: Intelligent Power Distribution System
Type Power-D-Box CP
SCS® Smart Control Systems: Intelligent Power Distribution System Type Power-D-Box CP
The CP Power-D-Box® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19” or ETSI cabinets. The compact 2RU enclosure can accommodate the system components ESX300-S, RSI10, RCI10 or EAI300, depending on the application. User friendliness is of top priority in the event of a system extension with the system live without causing downtimes. All sub-assemblies are hot-swappable without affecting neighbouring components. Depending on the application, termination can be placed both on the front or on the rear. Benefits: Easy mounting in 19” and ETSI system cabinets Plug-in circuit protectors allow easy system extension without system downtime Compact design, protected against brush contact (2RU) Redundant power supply ensures unrivalled system uptime Various preferred types with front side or rear side load outputs Optional accessories: cable grip rail, individual marking bands

The CP Power-D-Box® is a modular power distribution system. Thanks to reversible mounting flanges, it can easily and quickly be installed in 19” or ETSI cabinets. The compact 2RU enclosure can accommodate the system components ESX300-S, RSI10, RCI10 or EAI300, depending on the application. User friendliness is of top priority in the event of a system extension with the system live without causing downtimes. All sub-assemblies are hot-swappable without affecting neighbouring components. Depending on the application, termination can be placed both on the front or on the rear.

Benefits:

  • Easy mounting in 19” and ETSI system cabinets
  • Plug-in circuit protectors allow easy system extension without system downtime
  • Compact design, protected against brush contact (2RU)
  • Redundant power supply ensures unrivalled system uptime
  • Various preferred types with front side or rear side load outputs
  • Optional accessories: cable grip rail, individual marking bands
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type Power-D-Box CP
Product Name SCS® Smart Control Systems: Intelligent Power Distribution System
Voltage minus: DC - 38V to DC -72V plus: DC 18V to DC 72V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details