E-T-A Circuit Breakers DC Power Module Type PowerPlex ® Power Module DC024

Description
The PowerPlex® DC024 is our Power Module with redundant protective functions for connected DC loads. One Power Module can control and monitor a total of twelve electrical loads. The module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions. Product features: Configurable outputs (2 x 25 A 6 x 8 A, 4 x 1 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring
Datasheet
Description
The PowerPlex® DC024 is our Power Module with redundant protective functions for connected DC loads. One Power Module can control and monitor a total of twelve electrical loads. The module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions. Product features: Configurable outputs (2 x 25 A 6 x 8 A, 4 x 1 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PowerPlex® DC024 is our Power Module with redundant protective functions for connected DC loads. One Power Module can control and monitor a total of twelve electrical loads. The module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions. Product features: Configurable outputs (2 x 25 A 6 x 8 A, 4 x 1 A) Software-controlled overcurrent protection with current measurement Hardware-controlled safety disconnection Self-protection of power transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage measurement Current measurement Temperature measurement Control of heating and air-conditioning systems Fuel flow monitoring Fuel tank level / remaining volume Water tank levels / remaining volume Pump control and monitoring

The PowerPlex® DC024 is our Power Module with redundant protective functions for connected DC loads. One Power Module can control and monitor a total of twelve electrical loads. The module has a manual override function for each 8 A and 25 A output via integral electro-mechanical mini circuit breakers. This allows manual and direct switch-over and ensures access to critical functions.

Product features:

  • Configurable outputs (2 x 25 A 6 x 8 A, 4 x 1 A)
  • Software-controlled overcurrent protection with current measurement
  • Hardware-controlled safety disconnection
  • Self-protection of power transistors
  • Mini circuit breakers with manual switching function

Application examples:

  • Control and monitoring of DC loads
  • Control, dimming and monitoring of lights
  • Control and monitoring of navigation lights
  • Control and monitoring of the anchor light
  • Voltage measurement
  • Current measurement
  • Temperature measurement
  • Control of heating and air-conditioning systems
  • Fuel flow monitoring
  • Fuel tank level / remaining volume
  • Water tank levels / remaining volume
  • Pump control and monitoring
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Power Distribution Units (PDU)
Product Number Type PowerPlex ® Power Module DC024
Product Name DC Power Module
Voltage 24VDC; DC 12 V/24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details