Cable Depot Inc. ADP5120

Description
VGA Sync Converter Converts a VGA Signal to Composite or Sync on Green The Sync Converter adapter will convert your standard VGA signal to both composite and sync on green output. Composite sync output is typically used on all SUN and MAC workstation monitors. Sync on green is typically used on all DEC, NeXT, HP, SGI, APOLLO, and IBM™ workstation monitors. Please note: A cable or cable adapter may be required with this, and is sold separately. Please call us with the make and model of your monitor so that we can provide you with the proper cable and hookup. There are still some monitors that this product will not work with. For those monitors, we can customize a video card to your monitor. See the ADP5121 for more information. Sync Inputs: Vertical Input pin 14 Range: 50 to 150Hz TTL Levels Horizontal or composite Input pin 13 Range: 30 to 150KHz TTL Levels Sync Outputs: Vertical Output pin 14 Range: As input TTL Levels Composite Output pin 13 H and V combined TTL Levels Sync- on- Green Output pin 2 H+V+green video RS-343 Standard Connectors: Input HD15 Male Output HD15 Female Power:No external power Required Direct Input pin 9 (If available) Requires DDC-2 compliant card +5.0VDC Indirect Power derived from sync signal inputs Physical: Size 2.05"L x 1.38"W x 0.88"H Weight 33gm/1.2oz
Description
VGA Sync Converter Converts a VGA Signal to Composite or Sync on Green The Sync Converter adapter will convert your standard VGA signal to both composite and sync on green output. Composite sync output is typically used on all SUN and MAC workstation monitors. Sync on green is typically used on all DEC, NeXT, HP, SGI, APOLLO, and IBM™ workstation monitors. Please note: A cable or cable adapter may be required with this, and is sold separately. Please call us with the make and model of your monitor so that we can provide you with the proper cable and hookup. There are still some monitors that this product will not work with. For those monitors, we can customize a video card to your monitor. See the ADP5121 for more information. Sync Inputs: Vertical Input pin 14 Range: 50 to 150Hz TTL Levels Horizontal or composite Input pin 13 Range: 30 to 150KHz TTL Levels Sync Outputs: Vertical Output pin 14 Range: As input TTL Levels Composite Output pin 13 H and V combined TTL Levels Sync- on- Green Output pin 2 H+V+green video RS-343 Standard Connectors: Input HD15 Male Output HD15 Female Power:No external power Required Direct Input pin 9 (If available) Requires DDC-2 compliant card +5.0VDC Indirect Power derived from sync signal inputs Physical: Size 2.05"L x 1.38"W x 0.88"H Weight 33gm/1.2oz

Suppliers

Company
Product
Description
Supplier Links
VGA Sync Converter Converts a VGA Signal to Composite or Sync on Green The Sync Converter adapter will convert your standard VGA signal to both composite and sync on green output. Composite sync output is typically used on all SUN and MAC workstation monitors. Sync on green is typically used on all DEC, NeXT, HP, SGI, APOLLO, and IBM™ workstation monitors. Please note: A cable or cable adapter may be required with this, and is sold separately. Please call us with the make and model of your monitor so that we can provide you with the proper cable and hookup. There are still some monitors that this product will not work with. For those monitors, we can customize a video card to your monitor. See the ADP5121 for more information. Sync Inputs: Vertical Input pin 14 Range: 50 to 150Hz TTL Levels Horizontal or composite Input pin 13 Range: 30 to 150KHz TTL Levels Sync Outputs: Vertical Output pin 14 Range: As input TTL Levels Composite Output pin 13 H and V combined TTL Levels Sync- on- Green Output pin 2 H+V+green video RS-343 Standard Connectors: Input HD15 Male Output HD15 Female Power:No external power Required Direct Input pin 9 (If available) Requires DDC-2 compliant card +5.0VDC Indirect Power derived from sync signal inputs Physical: Size 2.05"L x 1.38"W x 0.88"H Weight 33gm/1.2oz

VGA Sync Converter Converts a VGA Signal to Composite or Sync on Green

The Sync Converter adapter will convert your standard VGA signal to both composite and sync on green output. Composite sync output is typically used on all SUN and MAC workstation monitors. Sync on green is typically used on all DEC, NeXT, HP, SGI, APOLLO, and IBM™ workstation monitors.
Please note: A cable or cable adapter may be required with this, and is sold separately. Please call us with the make and model of your monitor so that we can provide you with the proper cable and hookup.
There are still some monitors that this product will not work with. For those monitors, we can customize a video card to your monitor. See the ADP5121 for more information.

Sync Inputs:VerticalInput pin 14
Range: 50 to 150Hz
TTL Levels
Horizontal or compositeInput pin 13
Range: 30 to 150KHz
TTL Levels
Sync Outputs:VerticalOutput pin 14
Range: As input
TTL Levels
CompositeOutput pin 13
H and V combined
TTL Levels
Sync-
on-
Green
Output pin 2
H+V+green video
RS-343 Standard
Connectors:InputHD15 Male
OutputHD15 Female
Power:No external power RequiredDirectInput pin 9 (If available)
Requires DDC-2 compliant card
+5.0VDC
IndirectPower derived from sync signal inputs
Physical:Size2.05"L x 1.38"W x 0.88"H
Weight33gm/1.2oz
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Scan and Video Converters
Product Number ADP5120
Unlock Full Specs
to access all available technical data

Similar Products

Image Processers and Converters - ImageEvolution X3 - Thinklogical
Specs
Power 115VAC; 230VAC
Mounting Rack Mount
Controls Contrast
View Details