ams AS1312 Boost Converter. Ultra low 1µA quiescent current AS1312

Description
The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V supply, the output voltage is fixed in 50mV steps from +2.5V to 5.0V. In order to save power the AS1312 features a shutdown mode, where it draws less than 100nA. In shutdown mode the battery is not connected to the output. If the input voltage exceeds the output voltage the device is in a feedthrough mode and the input is directly connected to the output voltage.
Description
The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V supply, the output voltage is fixed in 50mV steps from +2.5V to 5.0V. In order to save power the AS1312 features a shutdown mode, where it draws less than 100nA. In shutdown mode the battery is not connected to the output. If the input voltage exceeds the output voltage the device is in a feedthrough mode and the input is directly connected to the output voltage.

Suppliers

Company
Product
Description
Supplier Links
AS1312 Boost Converter.  Ultra low 1µA quiescent current - AS1312 - ams
Premstaetten, Austria
AS1312 Boost Converter. Ultra low 1µA quiescent current
AS1312
AS1312 Boost Converter. Ultra low 1µA quiescent current AS1312
The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V supply, the output voltage is fixed in 50mV steps from +2.5V to 5.0V. In order to save power the AS1312 features a shutdown mode, where it draws less than 100nA. In shutdown mode the battery is not connected to the output. If the input voltage exceeds the output voltage the device is in a feedthrough mode and the input is directly connected to the output voltage.

The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V supply, the output voltage is fixed in 50mV steps from +2.5V to 5.0V. In order to save power the AS1312 features a shutdown mode, where it draws less than 100nA. In shutdown mode the battery is not connected to the output. If the input voltage exceeds the output voltage the device is in a feedthrough mode and the input is directly connected to the output voltage.

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS1312
Product Name AS1312 Boost Converter. Ultra low 1µA quiescent current
Package Type Other; 8-pin (2x2) TDFN, 8-pin WL-CSP with 0.4mm pitch
Output Voltage 2.5 to 5 volts
Input Voltage 0.7000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23601V3SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 600MA Step-Down DC-DC Converter IC - 739-AAT2713IVN-AA-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details