ams AS7620 Buck Converter. HV DC-DC step-down converter, 32V, with dual power monitor AS7620

Description
The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA and on-demand switching extends the battery life on low load applications.
Description
The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA and on-demand switching extends the battery life on low load applications.

Suppliers

Company
Product
Description
Supplier Links
AS7620 Buck Converter.  HV DC-DC step-down converter, 32V, with dual power monitor - AS7620 - ams
Premstaetten, Austria
AS7620 Buck Converter. HV DC-DC step-down converter, 32V, with dual power monitor
AS7620
AS7620 Buck Converter. HV DC-DC step-down converter, 32V, with dual power monitor AS7620
The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA and on-demand switching extends the battery life on low load applications.

The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA and on-demand switching extends the battery life on low load applications.

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS7620
Product Name AS7620 Buck Converter. HV DC-DC step-down converter, 32V, with dual power monitor
Package Type Other; QFN-12 (4x4 mm)
Output Voltage 1.2 to 3.3 volts
Input Voltage 3.6 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
2.7V 14V 1.4A SOT-23 Boost DC-DC Converter IC - 739-LMR62014XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 20 volts
Input Voltage 14 volts
View Details
2 suppliers
Buck 40A Step-Down DC-DC Converter IC - 739-IP2034TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details