ams AS1326 Boost Converter. DC-DC step-up converter high-current 650mA AS1326

Description
The AS1326 is a sychronous boost converter, capable of driving 620mA at 5V. With efficiencies up to 96% the device operates from 0.7V to 5V input to generate 2.5V to 5V output.
Description
The AS1326 is a sychronous boost converter, capable of driving 620mA at 5V. With efficiencies up to 96% the device operates from 0.7V to 5V input to generate 2.5V to 5V output.

Suppliers

Company
Product
Description
Supplier Links
AS1326 Boost Converter.  DC-DC step-up converter high-current 650mA - AS1326 - ams
Premstaetten, Austria
AS1326 Boost Converter. DC-DC step-up converter high-current 650mA
AS1326
AS1326 Boost Converter. DC-DC step-up converter high-current 650mA AS1326
The AS1326 is a sychronous boost converter, capable of driving 620mA at 5V. With efficiencies up to 96% the device operates from 0.7V to 5V input to generate 2.5V to 5V output.

The AS1326 is a sychronous boost converter, capable of driving 620mA at 5V. With efficiencies up to 96% the device operates from 0.7V to 5V input to generate 2.5V to 5V output.

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS1326
Product Name AS1326 Boost Converter. DC-DC step-up converter high-current 650mA
Package Type Other; TDFN-10
Output Voltage 3.3 volts
Input Voltage 0.7000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details