ams AS1345A Boost Converter. 18V, High Efficiency, 100mA coil current, DC-DC Step-Up Converter AS1345A

Description
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output
Description
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

Suppliers

Company
Product
Description
Supplier Links
AS1345A Boost Converter.  18V, High Efficiency, 100mA coil current, DC-DC Step-Up Converter - AS1345A - ams
Premstaetten, Austria
AS1345A Boost Converter. 18V, High Efficiency, 100mA coil current, DC-DC Step-Up Converter
AS1345A
AS1345A Boost Converter. 18V, High Efficiency, 100mA coil current, DC-DC Step-Up Converter AS1345A
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS1345A
Product Name AS1345A Boost Converter. 18V, High Efficiency, 100mA coil current, DC-DC Step-Up Converter
Package Type Other; TDFN (2x2)-8 WL-CSP-8 (0.4mm pitch)
Output Voltage 5 to 18 volts
Input Voltage 2.9 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1228041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details