ams AS1345C Boost Converter. 18V, high efficiency, 350mA coil current, DC-DC step-up converter AS1345C

Description
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output
Description
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

Suppliers

Company
Product
Description
Supplier Links
AS1345C Boost Converter.  18V, high efficiency, 350mA coil current, DC-DC step-up converter - AS1345C - ams
Premstaetten, Austria
AS1345C Boost Converter. 18V, high efficiency, 350mA coil current, DC-DC step-up converter
AS1345C
AS1345C Boost Converter. 18V, high efficiency, 350mA coil current, DC-DC step-up converter AS1345C
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS1345C
Product Name AS1345C Boost Converter. 18V, high efficiency, 350mA coil current, DC-DC step-up converter
Package Type Other; TDFN (2x2)-8 WL-CSP-8 (0.4mm pitch)
Output Voltage 5 to 18 volts
Input Voltage 2.9 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck 60V 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LMR16006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details