ams AS1390A LED Power Converter. High power boost controller and buck converter for LED backlight AS1390A

Description
The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The two output voltages for the boost controller (2D and 3D mode) can be programmed with an external resistor divider. The buck converter is optimized for suppling a /P with 5V. The AS1390A is available in a 20-Pin QFN (4x4mm) package.
Description
The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The two output voltages for the boost controller (2D and 3D mode) can be programmed with an external resistor divider. The buck converter is optimized for suppling a /P with 5V. The AS1390A is available in a 20-Pin QFN (4x4mm) package.

Suppliers

Company
Product
Description
Supplier Links
Premstaetten, Austria
AS1390A LED Power Converter. High power boost controller and buck converter for LED backlight
AS1390A
AS1390A LED Power Converter. High power boost controller and buck converter for LED backlight AS1390A
The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The two output voltages for the boost controller (2D and 3D mode) can be programmed with an external resistor divider. The buck converter is optimized for suppling a /P with 5V. The AS1390A is available in a 20-Pin QFN (4x4mm) package.

The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and 3D mode. The continuous conduction mode of the AS1390A provides superior bandwith and transient response. The two output voltages for the boost controller (2D and 3D mode) can be programmed with an external resistor divider. The buck converter is optimized for suppling a /P with 5V. The AS1390A is available in a 20-Pin QFN (4x4mm) package.

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS1390A
Product Name AS1390A LED Power Converter. High power boost controller and buck converter for LED backlight
Package Type Other; QFN-20
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details