ams AS1345D Boost Converter. 18V, high efficiency, 500mA coil current, DC-DC step-up converter AS1345D

Description
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output
Description
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

Suppliers

Company
Product
Description
Supplier Links
AS1345D Boost Converter.  18V, high efficiency, 500mA coil current, DC-DC step-up converter - AS1345D - ams
Premstaetten, Austria
AS1345D Boost Converter. 18V, high efficiency, 500mA coil current, DC-DC step-up converter
AS1345D
AS1345D Boost Converter. 18V, high efficiency, 500mA coil current, DC-DC step-up converter AS1345D
The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS1345D
Product Name AS1345D Boost Converter. 18V, high efficiency, 500mA coil current, DC-DC step-up converter
Package Type Other; TDFN (2x2)-8 WL-CSP-8 (0.4mm pitch)
Output Voltage 5 to 18 volts
Input Voltage 2.9 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Power Supply Chip >> DC-DC Converters - LMC7660IMX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Input Voltage 1.5 to 10 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details