ams AS3607 Power Management Unit. 3 buck DCDCs, 5 LDOs, 1A linear charger, general purpose ADC AS3607

Description
The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion battery charger in a small QFN 5x5mm package. The fixed 2 MHz switching frequency minimizes PCB footprint by allowing the use of tiny, low-profile inductors.
Description
The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion battery charger in a small QFN 5x5mm package. The fixed 2 MHz switching frequency minimizes PCB footprint by allowing the use of tiny, low-profile inductors.

Suppliers

Company
Product
Description
Supplier Links
Premstaetten, Austria
AS3607 Power Management Unit. 3 buck DCDCs, 5 LDOs, 1A linear charger, general purpose ADC
AS3607
AS3607 Power Management Unit. 3 buck DCDCs, 5 LDOs, 1A linear charger, general purpose ADC AS3607
The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion battery charger in a small QFN 5x5mm package. The fixed 2 MHz switching frequency minimizes PCB footprint by allowing the use of tiny, low-profile inductors.

The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion battery charger in a small QFN 5x5mm package. The fixed 2 MHz switching frequency minimizes PCB footprint by allowing the use of tiny, low-profile inductors.

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS3607
Product Name AS3607 Power Management Unit. 3 buck DCDCs, 5 LDOs, 1A linear charger, general purpose ADC
Package Type Other; QFN-36 (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck Boost 75V 3.5A Step-Down DC-DC Converter IC - 715-LM5118MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
IOUT 3.5 amps
View Details
2 suppliers