ams AS3701 Micro-PMIC. 1 buck DCDC, 2 LDOs, 500mA power path management linear charger, programmable startup AS3701

Description
The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two 40mA current sinks and offers additional GPIO functions. Further, the device contains an integrated power path management linear battery charger with constant current and constant voltage operation. The wide charging current range going from 11mA up to 500mA and the integrated battery temperature monitoring with selectable NTC beta values make this device suitable for a great variety of applications. The single supply voltage may vary from 2.7V to 5.5V and all functionalities of AS3701 can be controlled via the I2C interface.
Description
The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two 40mA current sinks and offers additional GPIO functions. Further, the device contains an integrated power path management linear battery charger with constant current and constant voltage operation. The wide charging current range going from 11mA up to 500mA and the integrated battery temperature monitoring with selectable NTC beta values make this device suitable for a great variety of applications. The single supply voltage may vary from 2.7V to 5.5V and all functionalities of AS3701 can be controlled via the I2C interface.

Suppliers

Company
Product
Description
Supplier Links
AS3701 Micro-PMIC.  1 buck DCDC, 2 LDOs, 500mA power path management linear charger, programmable startup - AS3701 - ams
Premstaetten, Austria
AS3701 Micro-PMIC. 1 buck DCDC, 2 LDOs, 500mA power path management linear charger, programmable startup
AS3701
AS3701 Micro-PMIC. 1 buck DCDC, 2 LDOs, 500mA power path management linear charger, programmable startup AS3701
The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two 40mA current sinks and offers additional GPIO functions. Further, the device contains an integrated power path management linear battery charger with constant current and constant voltage operation. The wide charging current range going from 11mA up to 500mA and the integrated battery temperature monitoring with selectable NTC beta values make this device suitable for a great variety of applications. The single supply voltage may vary from 2.7V to 5.5V and all functionalities of AS3701 can be controlled via the I2C interface.

The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two 40mA current sinks and offers additional GPIO functions. Further, the device contains an integrated power path management linear battery charger with constant current and constant voltage operation. The wide charging current range going from 11mA up to 500mA and the integrated battery temperature monitoring with selectable NTC beta values make this device suitable for a great variety of applications. The single supply voltage may vary from 2.7V to 5.5V and all functionalities of AS3701 can be controlled via the I2C interface.

Supplier's Site

Technical Specifications

  ams
Product Category DC-DC Converter Chips
Product Number AS3701
Product Name AS3701 Micro-PMIC. 1 buck DCDC, 2 LDOs, 500mA power path management linear charger, programmable startup
Package Type Other; WL-CSP-20, 0.4mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224462P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers - LM3263TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,MIPI RFFE Interface
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details