Qorvo 5 V, 1.5 A PWM Step-Down DC/DC Converter ACT8311

Description
Qorvo's ACT8311 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.5 A with efficiency of up to 95%. This device operates with a fixed frequency of 1.35 MHz, minimizing noise in sensitive equipment as well as optimizing both efficiency and component size and cost. This device features a very low-resistance power MOSFET and 100% duty cycle operation, making it an ideal choice for portable applications requiring a 3.0 V or 3.3 V rail to be generated from a Li+ battery. ACT8311 is capable of supplying up to 1.5 A of output current. It also has adjustable output voltages that are programmable down to 1.2 V. Contact Qorvo for custom fixed output voltage availability. ACT8311 is available in a 3 x 3 mm 8PIN TDFN33-8 package.
Request a Quote Datasheet
Description
Qorvo's ACT8311 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.5 A with efficiency of up to 95%. This device operates with a fixed frequency of 1.35 MHz, minimizing noise in sensitive equipment as well as optimizing both efficiency and component size and cost. This device features a very low-resistance power MOSFET and 100% duty cycle operation, making it an ideal choice for portable applications requiring a 3.0 V or 3.3 V rail to be generated from a Li+ battery. ACT8311 is capable of supplying up to 1.5 A of output current. It also has adjustable output voltages that are programmable down to 1.2 V. Contact Qorvo for custom fixed output voltage availability. ACT8311 is available in a 3 x 3 mm 8PIN TDFN33-8 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Greensboro, NC, United States
5 V, 1.5 A PWM Step-Down DC/DC Converter
ACT8311
5 V, 1.5 A PWM Step-Down DC/DC Converter ACT8311
Qorvo's ACT8311 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.5 A with efficiency of up to 95%. This device operates with a fixed frequency of 1.35 MHz, minimizing noise in sensitive equipment as well as optimizing both efficiency and component size and cost. This device features a very low-resistance power MOSFET and 100% duty cycle operation, making it an ideal choice for portable applications requiring a 3.0 V or 3.3 V rail to be generated from a Li+ battery. ACT8311 is capable of supplying up to 1.5 A of output current. It also has adjustable output voltages that are programmable down to 1.2 V. Contact Qorvo for custom fixed output voltage availability. ACT8311 is available in a 3 x 3 mm 8PIN TDFN33-8 package.

Qorvo's ACT8311 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.5 A with efficiency of up to 95%. This device operates with a fixed frequency of 1.35 MHz, minimizing noise in sensitive equipment as well as optimizing both efficiency and component size and cost.

This device features a very low-resistance power MOSFET and 100% duty cycle operation, making it an ideal choice for portable applications requiring a 3.0 V or 3.3 V rail to be generated from a Li+ battery. ACT8311 is capable of supplying up to 1.5 A of output current. It also has adjustable output voltages that are programmable down to 1.2 V.

Contact Qorvo for custom fixed output voltage availability.

ACT8311 is available in a 3 x 3 mm 8PIN TDFN33-8 package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT8311
Product Name 5 V, 1.5 A PWM Step-Down DC/DC Converter
Package Type Other; TDFN, 8-pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details