Abracon, LLC ASFLMB XO (Standard) MEMS ASFLMB-100.000MHZ-LY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMB XO (Standard) MEMS - ASFLMB-100.000MHZ-LY-T - Abracon, LLC
Spicewood, TX, United States
ASFLMB XO (Standard) MEMS
ASFLMB-100.000MHZ-LY-T
ASFLMB XO (Standard) MEMS ASFLMB-100.000MHZ-LY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10980-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10980-2-ND
Oscillators 535-10980-2-ND
100MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Osc Xo 100.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0821 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 100.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
38T0821
Mems Osc Xo 100.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 38T0821
MEMS OSC XO 100.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 100.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASFLMB-100.000MHZ-LY-T 535-10980-2-ND 38T0821
Product Name ASFLMB XO (Standard) MEMS Oscillators Mems Osc Xo 100.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 100 MHz
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers