Abracon, LLC ASFLM XO (Standard) MEMS ASFLM1-27.000MHZ-C

Description
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 27 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 27 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLM XO (Standard) MEMS - ASFLM1-27.000MHZ-C - Abracon, LLC
Spicewood, TX, United States
ASFLM XO (Standard) MEMS
ASFLM1-27.000MHZ-C
ASFLM XO (Standard) MEMS ASFLM1-27.000MHZ-C
RoHS/RoHS II Compliant Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 27 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASFLM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 27 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 9mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASFLM1-27.000MHZ-C
Product Name ASFLM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X209-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details