Abracon, LLC ASFLMB XO (Standard) MEMS ASFLMB-6.000MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMB XO (Standard) MEMS - ASFLMB-6.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASFLMB XO (Standard) MEMS
ASFLMB-6.000MHZ-LR-T
ASFLMB XO (Standard) MEMS ASFLMB-6.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 6 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11003-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11003-6-ND
Oscillators 535-11003-6-ND
6MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

6MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11003-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11003-2-ND
Oscillators 535-11003-2-ND
6MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

6MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11003-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11003-1-ND
Oscillators 535-11003-1-ND
6MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

6MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators Oscillators Series: ASFLMB, Pure Silicon™ Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 6 MHz Function: Standby (Power Down) Output: LVCMOS

Alternative Parts (Cross-Reference): Cross
Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators Oscillators
Series: ASFLMB, Pure Silicon™
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 6 MHz
Function: Standby (Power Down)
Output: LVCMOS

Buy Now Datasheet
MEMS OSC XO 6.0000MHZ LVCMOS SMD

MEMS OSC XO 6.0000MHZ LVCMOS SMD

Supplier's Site
Mems Osc Xo 6.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0897 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 6.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T0897
Mems Osc Xo 6.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T0897
MEMS OSC XO 6.0000MHZ LVCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 6.0000MHZ LVCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASFLMB-6.000MHZ-LR-T 535-11003-6-ND ASFLMB-6.000MHZ-LR-T 38T0897
Product Name ASFLMB XO (Standard) MEMS Oscillators Crystals, Oscillators, Resonators Oscillators Oscillators Mems Osc Xo 6.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 6 MHz 6 MHz 6 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0147FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74S124N3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details