Abracon, LLC ASFLM XO (Standard) MEMS ASFLM1-30.000MHZ-C-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 30 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 30 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLM XO (Standard) MEMS - ASFLM1-30.000MHZ-C-T - Abracon, LLC
Spicewood, TX, United States
ASFLM XO (Standard) MEMS
ASFLM1-30.000MHZ-C-T
ASFLM XO (Standard) MEMS ASFLM1-30.000MHZ-C-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLM Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: 0°C ~ 70°C Frequency: 30 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 9mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 30 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 9mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Oscillator, 30Mhz, Smd; Frequency Abracon - 99M0398 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 30Mhz, Smd; Frequency Abracon
99M0398
Mems Oscillator, 30Mhz, Smd; Frequency Abracon 99M0398
MEMS OSCILLATOR, 30MHZ, SMD; Frequency:30MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:70°C; Operating Temperature Min:0°C; Operating Temperature Range:0°C to +70°C; Type:MEMS RoHS Compliant: Yes

MEMS OSCILLATOR, 30MHZ, SMD; Frequency:30MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:70°C; Operating Temperature Min:0°C; Operating Temperature Range:0°C to +70°C; Type:MEMS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASFLM1-30.000MHZ-C-T 99M0398
Product Name ASFLM XO (Standard) MEMS Mems Oscillator, 30Mhz, Smd; Frequency Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 30 MHz 30 MHz
Frequency Stability 50 ppm
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Programmable Oscillators - LMK61E07-SIAR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details