Abracon, LLC ASFLMB XO (Standard) MEMS ASFLMB-27.000MHZ-LC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMB XO (Standard) MEMS - ASFLMB-27.000MHZ-LC-T - Abracon, LLC
Spicewood, TX, United States
ASFLMB XO (Standard) MEMS
ASFLMB-27.000MHZ-LC-T
ASFLMB XO (Standard) MEMS ASFLMB-27.000MHZ-LC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 27 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11771-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11771-1-ND
Oscillators 535-11771-1-ND
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11771-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11771-2-ND
Oscillators 535-11771-2-ND
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11771-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11771-6-ND
Oscillators 535-11771-6-ND
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 27.0000MHZ LVCMOS

MEMS OSC XO 27.0000MHZ LVCMOS

Supplier's Site Datasheet
Mems Osc Xo 27.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 47W1375 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 27.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
47W1375
Mems Osc Xo 27.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 47W1375
MEMS OSC XO 27.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 27.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASFLMB-27.000MHZ-LC-T 535-11771-1-ND ASFLMB-27.000MHZ-LC-T 47W1375
Product Name ASFLMB XO (Standard) MEMS Oscillators Oscillators Mems Osc Xo 27.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 27 MHz 27 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details