Abracon, LLC ASFLMB XO (Standard) MEMS ASFLMB-66.000MHZ-LY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 66 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 66 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMB XO (Standard) MEMS - ASFLMB-66.000MHZ-LY-T - Abracon, LLC
Spicewood, TX, United States
ASFLMB XO (Standard) MEMS
ASFLMB-66.000MHZ-LY-T
ASFLMB XO (Standard) MEMS ASFLMB-66.000MHZ-LY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMB Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 66 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 66 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-ASFLMB-66.000MHZ-LY-TCT-ND - DigiKey
Thief River Falls, MN, United States
66MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

66MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-ASFLMB-66.000MHZ-LY-TDKR-ND - DigiKey
Thief River Falls, MN, United States
66MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

66MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-ASFLMB-66.000MHZ-LY-TTR-ND - DigiKey
Thief River Falls, MN, United States
66MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

66MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1377870-ASFLMB-66.000MHZ-LY-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1377870-ASFLMB-66.000MHZ-LY-T
Crystals, Oscillators, Resonators - Oscillators 1377870-ASFLMB-66.000MHZ-LY-T
Win Source Part Number: 1377870-ASFLMB-66.00 0MHZ-LY-T Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: ASFLMB, Pure Silicon™ Package: Tape & Reel Product Status: Active Frequency: 66 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V ~ 3.3V Current - Supply (Max): 16mA Base Resonator: MEMS Output: LVCMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1377870-ASFLMB-66.000MHZ-LY-T
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: ASFLMB, Pure Silicon™
Package: Tape & Reel
Product Status: Active
Frequency: 66 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 1.8V ~ 3.3V
Current - Supply (Max): 16mA
Base Resonator: MEMS
Output: LVCMOS
Frequency Stability: ±10ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Mems Osc Xo 66.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0899 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 66.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
38T0899
Mems Osc Xo 66.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 38T0899
MEMS OSC XO 66.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 66.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
MEMS OSC XO 66.0000MHZ LVCMOS

MEMS OSC XO 66.0000MHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASFLMB-66.000MHZ-LY-T 535-ASFLMB-66.000MHZ-LY-TCT-ND 1377870-ASFLMB-66.000MHZ-LY-T 38T0899 ASFLMB-66.000MHZ-LY-T
Product Name ASFLMB XO (Standard) MEMS Oscillators Crystals, Oscillators, Resonators - Oscillators Mems Osc Xo 66.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 66 MHz 66 MHz 66 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-1536-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details