WorldWide Electric Corporation Open Drip Proof Motors, Open Drip Proof Motors ODP100-18-404T

Description
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1 VT Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31 Rigid base (56C-face removable base) Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
Datasheet
Description
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1 VT Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31 Rigid base (56C-face removable base) Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Drip Proof Motors, Open Drip Proof Motors - ODP100-18-404T - WorldWide Electric Corporation
Rochester, NY, United States
Open Drip Proof Motors, Open Drip Proof Motors
ODP100-18-404T
Open Drip Proof Motors, Open Drip Proof Motors ODP100-18-404T
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1 VT Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31 Rigid base (56C-face removable base) Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
  • 1/2-100 HP
  • 3600 and 1800 RPM (1200 RPM coming soon)
  • 208-230/460 volt, 60 Hz
  • 190/380 volt, 50 Hz
  • Premium efficiency
  • ODP enclosure (rolled steel construction)
  • 1.15 service factor (1.0 SF for 50 Hz applications)
  • Class F insulation, Class B rise
  • Inverter duty, 10:1 CT / 20:1 VT
  • Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31
  • Rigid base (56C-face removable base)
  • Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number ODP100-18-404T
Product Name Open Drip Proof Motors, Open Drip Proof Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 8400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
Single Phase Induction AC Motor - YHD-YHD-6014M23 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.0375 HP
Continuous Current 0.1200 amps
View Details
Dust Proof Electrical Motors - dust-proof-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
 - PU.5421230-4105 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.0898 HP
View Details