WorldWide Electric Corporation Fractional HP Motors, Single-Phase Jet Pump, TEFC NTJ1.5-36-56CB

Description
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Automatic overload
Datasheet
Description
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Automatic overload
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Single-Phase Jet Pump, TEFC - NTJ1.5-36-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Single-Phase Jet Pump, TEFC
NTJ1.5-36-56CB
Fractional HP Motors, Single-Phase Jet Pump, TEFC NTJ1.5-36-56CB
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Automatic overload
  • 1/3-2HP
  • 3600 RPM
  • 115/208-230 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • 304 stainless steel threaded shaft
  • Capacitor start / induction run (1/3 - 1 HP)
  • Capacitor start / capacitor run (1.5 - 2 HP)
  • for reduced amperage and high torque
  • VPI copper windings
  • Anti-rust film applied to rotor
  • Improved shaft seal on drive-end protects
  • drive-end bearing from moisture and contaminants
  • Automatic overload
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NTJ1.5-36-56CB
Product Name Fractional HP Motors, Single-Phase Jet Pump, TEFC
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

SD28 230V 1400 RPM 1 PHASE 50Hz - 281.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details