WorldWide Electric Corporation Oil Well Pump Motors OW75-9-445T

Description
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase) NEMADesign D - high slip Suitable for 50 hz operation with 1.0 service factor Note: R indicates the inclusion of roller bearing on drive end for belted applications
Datasheet
Description
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase) NEMADesign D - high slip Suitable for 50 hz operation with 1.0 service factor Note: R indicates the inclusion of roller bearing on drive end for belted applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Well Pump Motors - OW75-9-445T - WorldWide Electric Corporation
Rochester, NY, United States
Oil Well Pump Motors
OW75-9-445T
Oil Well Pump Motors OW75-9-445T
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase) NEMADesign D - high slip Suitable for 50 hz operation with 1.0 service factor Note: R indicates the inclusion of roller bearing on drive end for belted applications
  • 3-150 HP
  • 1200 and 900 RPM
  • 230/460/796 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • Rigid base
  • High efficiency
  • Inverter duty, 10:1 CT / 20:1 VT
  • 3000 volt spike resistant, inverter duty wire
  • Motors meet NEMA MG-1, Part 31
  • Three winding thermostats provided (one per phase)
  • NEMADesign D - high slip
  • Suitable for 50 hz operation with 1.0 service factor

Note: R indicates the inclusion of roller bearing on drive end for belted applications

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number OW75-9-445T
Product Name Oil Well Pump Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
AC Motors - 1879882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite - 38230150M4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details