WorldWide Electric Corporation Open Drip Proof Motors, Open Drip Proof Motors ODP75-36-364TS

Description
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1 VT Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31 Rigid base (56C-face removable base) Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
Datasheet
Description
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1 VT Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31 Rigid base (56C-face removable base) Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Drip Proof Motors, Open Drip Proof Motors - ODP75-36-364TS - WorldWide Electric Corporation
Rochester, NY, United States
Open Drip Proof Motors, Open Drip Proof Motors
ODP75-36-364TS
Open Drip Proof Motors, Open Drip Proof Motors ODP75-36-364TS
1/2-100 HP 3600 and 1800 RPM (1200 RPM coming soon) 208-230/460 volt, 60 Hz 190/380 volt, 50 Hz Premium efficiency ODP enclosure (rolled steel construction) 1.15 service factor (1.0 SF for 50 Hz applications) Class F insulation, Class B rise Inverter duty, 10:1 CT / 20:1 VT Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31 Rigid base (56C-face removable base) Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
  • 1/2-100 HP
  • 3600 and 1800 RPM (1200 RPM coming soon)
  • 208-230/460 volt, 60 Hz
  • 190/380 volt, 50 Hz
  • Premium efficiency
  • ODP enclosure (rolled steel construction)
  • 1.15 service factor (1.0 SF for 50 Hz applications)
  • Class F insulation, Class B rise
  • Inverter duty, 10:1 CT / 20:1 VT
  • Inverter grade wire with a double VPI insulation process, meets or exceeds Part 31
  • Rigid base (56C-face removable base)
  • Drive end bells on 182 frame and larger are pre-drilled and tapped to accept our Inpro Current Diverter ring for protection against shaft currents.
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number ODP75-36-364TS
Product Name Open Drip Proof Motors, Open Drip Proof Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor For Coffee Grinder 230V 50Hz - YHD-9050 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Output Power 0.4088 HP
Continuous Current 1.35 amps
Continuous Torque 11.1 In-lbs (12.76 kg-cm)
View Details
AC Motors - 2821669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60.31 HP
Shaft Speed 1470 rpm
View Details
SD18 400V 1400 RPM 3 PHASE 50Hz - 181.735 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details