WorldWide Electric Corporation Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors OCCP2-18-145JP

Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors - OCCP2-18-145JP - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors
OCCP2-18-145JP
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors OCCP2-18-145JP
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for 50 hz operation with 1.0 service factor
  • 1-50 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • ODP enclosure, rolled steel
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base
  • Premium efficiency
  • Inverter duty, 10:1 VT
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number OCCP2-18-145JP
Product Name Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Mature blender motor 220V AC universal motor - PU8040 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.6969 HP
View Details
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2649 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details