WorldWide Electric Corporation Fractional HP Motors, Stainless Steel TEFC Motors WSS12-36-56CB

Description
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end O-rings installed on endbells to eliminate moisture Pre-installed watertight, stainless cord connector Inverter duty Suitable for 50 hz operation, with 1.0 SF Three-Phase
Datasheet
Description
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end O-rings installed on endbells to eliminate moisture Pre-installed watertight, stainless cord connector Inverter duty Suitable for 50 hz operation, with 1.0 SF Three-Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Stainless Steel TEFC Motors - WSS12-36-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Stainless Steel TEFC Motors
WSS12-36-56CB
Fractional HP Motors, Stainless Steel TEFC Motors WSS12-36-56CB
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end O-rings installed on endbells to eliminate moisture Pre-installed watertight, stainless cord connector Inverter duty Suitable for 50 hz operation, with 1.0 SF Three-Phase
  • 1/3-2 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure - IP56 degree of protection
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base and round body
  • 304 stainless steel frame, end bracket and junction box
  • Stainless steel shaft
  • Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end
  • O-rings installed on endbells to eliminate moisture
  • Pre-installed watertight, stainless cord connector
  • Inverter duty
  • Suitable for 50 hz operation, with 1.0 SF
  • Three-Phase
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number WSS12-36-56CB
Product Name Fractional HP Motors, Stainless Steel TEFC Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7020 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Shaft Speed 8000 to 20000 rpm
View Details
SD8 230V 1400 RPM 1 PHASE 50Hz - 81.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details