WorldWide Electric Corporation Oil Well Pump Motors OW50-12-404T

Description
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase) NEMADesign D - high slip Suitable for 50 hz operation with 1.0 service factor Note: R indicates the inclusion of roller bearing on drive end for belted applications
Datasheet
Description
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase) NEMADesign D - high slip Suitable for 50 hz operation with 1.0 service factor Note: R indicates the inclusion of roller bearing on drive end for belted applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Well Pump Motors - OW50-12-404T - WorldWide Electric Corporation
Rochester, NY, United States
Oil Well Pump Motors
OW50-12-404T
Oil Well Pump Motors OW50-12-404T
3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase) NEMADesign D - high slip Suitable for 50 hz operation with 1.0 service factor Note: R indicates the inclusion of roller bearing on drive end for belted applications
  • 3-150 HP
  • 1200 and 900 RPM
  • 230/460/796 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • Rigid base
  • High efficiency
  • Inverter duty, 10:1 CT / 20:1 VT
  • 3000 volt spike resistant, inverter duty wire
  • Motors meet NEMA MG-1, Part 31
  • Three winding thermostats provided (one per phase)
  • NEMADesign D - high slip
  • Suitable for 50 hz operation with 1.0 service factor

Note: R indicates the inclusion of roller bearing on drive end for belted applications

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number OW50-12-404T
Product Name Oil Well Pump Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Mature blender motor 220V AC universal motor - PU8040 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.6969 HP
View Details
K-2 Series AC Induction Motor - 0713 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details