WorldWide Electric Corporation Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors PEWWE2-18-145JM

Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per NEMA MG-1, Part 31 Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per NEMA MG-1, Part 31 Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors - PEWWE2-18-145JM - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors
PEWWE2-18-145JM
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors PEWWE2-18-145JM
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per NEMA MG-1, Part 31 Suitable for 50 hz operation with 1.0 service factor
  • 1-50 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base
  • Premium efficiency
  • Inverter duty, 10:1 VT
  • Spike resistant wire, per NEMA MG-1, Part 31
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number PEWWE2-18-145JM
Product Name Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7020 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Shaft Speed 8000 to 20000 rpm
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Composite - 18400350G960C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details
AC Motors - CM203-BC30017BXZHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1750 rpm
View Details