WorldWide Electric Corporation Fractional HP Motors, Single-Phase Jet Pump, TEFC NTJ1-36-56JB

Description
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Automatic overload
Datasheet
Description
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Automatic overload
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Single-Phase Jet Pump, TEFC - NTJ1-36-56JB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Single-Phase Jet Pump, TEFC
NTJ1-36-56JB
Fractional HP Motors, Single-Phase Jet Pump, TEFC NTJ1-36-56JB
1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end bearing from moisture and contaminants Automatic overload
  • 1/3-2HP
  • 3600 RPM
  • 115/208-230 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • 304 stainless steel threaded shaft
  • Capacitor start / induction run (1/3 - 1 HP)
  • Capacitor start / capacitor run (1.5 - 2 HP)
  • for reduced amperage and high torque
  • VPI copper windings
  • Anti-rust film applied to rotor
  • Improved shaft seal on drive-end protects
  • drive-end bearing from moisture and contaminants
  • Automatic overload
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number NTJ1-36-56JB
Product Name Fractional HP Motors, Single-Phase Jet Pump, TEFC
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7030 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.5100 amps
Shaft Speed 27000 rpm
View Details
SD11 Shunt Range - SD11 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.1675 HP
Continuous Torque 2.1 to 2.7 In-lbs (2.45 to 3.06 kg-cm)
View Details
AC Motor Model PM58 - PM5816-2 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0181 HP
View Details
AC Motors - CM107-DP05036ANKHSC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3600 rpm
View Details