PEWWE300-18-586/7BB -- PREMIUM EFFICIENCY SEVERE DUTY MOTORS, PREMIUM EFFICIENCY SEVERE DUTY MOTORS: RIGID BASE
WorldWide Electric Corporation
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base
PEWWE300-18-586/7BB
Description
1-500 HP; 3600, 1800, 1200 and 900 RPM
208-230/460 Volt
460 Volt (449T-586/7 frame)
Totally Enclosed Fan Cooled (TEFC) Enclosure
IP55 Protection
1.25 SF (1-200 HP)
1.15 SF (250-500 HP)
Class F Insulation
Rigid Base
Premium Efficiency
Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
Class I, Division 2, Groups A,B,C,D (1-400 HP)
-
WorldWide Electric Corporation
Datasheet
Description
1-500 HP; 3600, 1800, 1200 and 900 RPM
208-230/460 Volt
460 Volt (449T-586/7 frame)
Totally Enclosed Fan Cooled (TEFC) Enclosure
IP55 Protection
1.25 SF (1-200 HP)
1.15 SF (250-500 HP)
Class F Insulation
Rigid Base
Premium Efficiency
Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
Class I, Division 2, Groups A,B,C,D (1-400 HP)
Datasheet
Suppliers
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base
PEWWE300-18-586/7BB
1-500 HP; 3600, 1800, 1200 and 900 RPM
208-230/460 Volt
460 Volt (449T-586/7 frame)
Totally Enclosed Fan Cooled (TEFC) Enclosure
IP55 Protection
1.25 SF (1-200 HP)
1.15 SF (250-500 HP)
Class F Insulation
Rigid Base
Premium Efficiency
Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
Class I, Division 2, Groups A,B,C,D (1-400 HP)
- 1-500 HP; 3600, 1800, 1200 and 900 RPM
- 208-230/460 Volt
- 460 Volt (449T-586/7 frame)
- Totally Enclosed Fan Cooled (TEFC) Enclosure
- IP55 Protection
- 1.25 SF (1-200 HP)
- 1.15 SF (250-500 HP)
- Class F Insulation
- Rigid Base
- Premium Efficiency
- Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP)
- Inverter Ready, 5:1 CT / 6:1 VT (450-500 HP)
- Class I, Division 2, Groups A,B,C,D (1-400 HP)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Motors |
|
Product Number
|
PEWWE300-18-586/7BB |
|
Product Name
|
Premium Efficiency Severe Duty Motors, Premium Efficiency Severe Duty Motors: Rigid Base |
|
AC Voltage & Frequency
|
460/480V/60Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage & Frequency
120V/60Hz
Phase
Single-phase
Output Power
0.1667 HP
View Details
AC Motor Features
Reversible
Output Power
0.0402 HP
Continuous Torque
0.9 In-lbs (1.02 kg-cm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
AC Construction
Induction
AC Voltage & Frequency
380 V
Phase
Three-phase
View Details
Pelonis Technologies, Inc.
AC Voltage & Frequency
208-230/240V 60Hz
Output Power
0.0115 HP
Continuous Current
0.0740 amps
View Details