WorldWide Electric Corporation Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors OCCP30-18-286JM

Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors - OCCP30-18-286JM - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors
OCCP30-18-286JM
Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors OCCP30-18-286JM
1-50 HP 3600 and 1800 RPM 208-230/460 volt ODP enclosure, rolled steel 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Suitable for 50 hz operation with 1.0 service factor
  • 1-50 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • ODP enclosure, rolled steel
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base
  • Premium efficiency
  • Inverter duty, 10:1 VT
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number OCCP30-18-286JM
Product Name Premium Efficiency Close Coupled Pump Motors, ODP Premium Efficiency Close Coupled Pump Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

SD13 115V 1700 RPM 1 PHASE 60Hz - 131.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
AC Single Phase Induction Motor - YHD-9060M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4691 HP
Continuous Current 1.7 amps
View Details
IP68 Submersible Electrical Motors - ip68-submersible-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
 - PU.7033230-8301-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.2546 HP
View Details