WorldWide Electric Corporation Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors PEWWE3-36-182JP

Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per NEMA MG-1, Part 31 Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per NEMA MG-1, Part 31 Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors - PEWWE3-36-182JP - WorldWide Electric Corporation
Rochester, NY, United States
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors
PEWWE3-36-182JP
Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors PEWWE3-36-182JP
1-50 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency Inverter duty, 10:1 VT Spike resistant wire, per NEMA MG-1, Part 31 Suitable for 50 hz operation with 1.0 service factor
  • 1-50 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base
  • Premium efficiency
  • Inverter duty, 10:1 VT
  • Spike resistant wire, per NEMA MG-1, Part 31
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number PEWWE3-36-182JP
Product Name Premium Efficiency Close Coupled Pump Motors, TEFC Premium Efficiency Close Coupled Pump Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

SyMAX AC Motor - MTRSY010 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Voltage & Frequency 460
Output Power 15 HP
Continuous Current 18.5 amps
View Details
Housed AC Motor - SolidPower™ SPP30T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.1250 HP
Continuous Current 0.5000 amps
View Details
Mature blender motor 220V AC universal motor - PU8040 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.6969 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details