WorldWide Electric Corporation Vertical Hollow Shaft Motors WPEVHS300-18-460-5006TP-DB20

Description
10 - 300 HP 1800 RPM 230/460 volt (10 - 75 HP) 460 volt PWS (100 - 300 HP) WPI enclosure with rodent screen protection 1.15 service factor Class F insulation Vertical P base Premium efficiency (WPEVHS Models) High efficiency (WVHS Models) Inverter duty, 10:1 variable torque Spike resistant wiring per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust Bearing Design For Deeper Well Applications
Description
10 - 300 HP 1800 RPM 230/460 volt (10 - 75 HP) 460 volt PWS (100 - 300 HP) WPI enclosure with rodent screen protection 1.15 service factor Class F insulation Vertical P base Premium efficiency (WPEVHS Models) High efficiency (WVHS Models) Inverter duty, 10:1 variable torque Spike resistant wiring per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust Bearing Design For Deeper Well Applications

Suppliers

Company
Product
Description
Supplier Links
Vertical Hollow Shaft Motors - WPEVHS300-18-460-5006TP-DB20 - WorldWide Electric Corporation
Rochester, NY, United States
Vertical Hollow Shaft Motors
WPEVHS300-18-460-5006TP-DB20
Vertical Hollow Shaft Motors WPEVHS300-18-460-5006TP-DB20
10 - 300 HP 1800 RPM 230/460 volt (10 - 75 HP) 460 volt PWS (100 - 300 HP) WPI enclosure with rodent screen protection 1.15 service factor Class F insulation Vertical P base Premium efficiency (WPEVHS Models) High efficiency (WVHS Models) Inverter duty, 10:1 variable torque Spike resistant wiring per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust Bearing Design For Deeper Well Applications
  • 10 - 300 HP
  • 1800 RPM
  • 230/460 volt (10 - 75 HP)
  • 460 volt PWS (100 - 300 HP)
  • WPI enclosure with rodent screen protection
  • 1.15 service factor
  • Class F insulation
  • Vertical P base
  • Premium efficiency (WPEVHS Models)
  • High efficiency (WVHS Models)
  • Inverter duty, 10:1 variable torque
  • Spike resistant wiring per NEMA MG-1 Part 31
  • 120 volt space heaters
  • Double thrust bearing design (100-300 HP) for deeper well applications
  • Winding RTDs (125-500 HP)
  • White epoxy paint for cooler surface temperature
  • Standard coupling size included

Note: Model Number containing DB are Double Thrust Bearing Design For Deeper Well Applications

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number WPEVHS300-18-460-5006TP-DB20
Product Name Vertical Hollow Shaft Motors
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Coffee Grinder AC Universal Motor - PU5421230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V
Output Power 0.1179 HP
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 5692 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
Frameless Torque Motor - QMT-HA 485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details