WorldWide Electric Corporation Fractional HP Motors, Stainless Steel TEFC Motors WSS2-18-56CB

Description
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end O-rings installed on endbells to eliminate moisture Pre-installed watertight, stainless cord connector Inverter duty Suitable for 50 hz operation, with 1.0 SF Three-Phase
Datasheet
Description
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end O-rings installed on endbells to eliminate moisture Pre-installed watertight, stainless cord connector Inverter duty Suitable for 50 hz operation, with 1.0 SF Three-Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Stainless Steel TEFC Motors - WSS2-18-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Stainless Steel TEFC Motors
WSS2-18-56CB
Fractional HP Motors, Stainless Steel TEFC Motors WSS2-18-56CB
1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end O-rings installed on endbells to eliminate moisture Pre-installed watertight, stainless cord connector Inverter duty Suitable for 50 hz operation, with 1.0 SF Three-Phase
  • 1/3-2 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure - IP56 degree of protection
  • 1.15 service factor
  • Class F insulation
  • C-face - rigid base and round body
  • 304 stainless steel frame, end bracket and junction box
  • Stainless steel shaft
  • Double lip seals on both ends of the motor with an additional shaft slinger on the drive-end
  • O-rings installed on endbells to eliminate moisture
  • Pre-installed watertight, stainless cord connector
  • Inverter duty
  • Suitable for 50 hz operation, with 1.0 SF
  • Three-Phase
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category AC Motors
Product Number WSS2-18-56CB
Product Name Fractional HP Motors, Stainless Steel TEFC Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details
Frameless Torque Motor - QTL-485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-8830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.7000 amps
Shaft Speed 16000 rpm
View Details