FEATURES
. Plastic material used carries UnderwritersLaborato
FlammabilityClassifi
. This series is UL listed under Recognized Component Index,
file number E54214
. High case dielectric strength
of 1500 VRMS
. Ideal for printed circuit boards
. High forward surge current capability
. High temperature soldering guaranteed:
250DC/10 seconds, 0.375" (9.5mm) lead length,
5lbs. (2.3 kg) tension
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 10PH10 |
| Product Name | Single Phase Bridge Rectifier |
| Rectifier Type | Half-wave |
| Rectifier Configuration / Technology | Bridge |
| Package | Molded Plastic Body |
| VRRM | 100 volts |