1N 1198 A -- POWER RECTIFIER DIODE
Elite Semiconductor Products, Inc.
Power Rectifier Diode
1N 1198 A
Description
Power Rectifier Diodes
-
Elite Semiconductor Products, Inc.
-
Elite Semiconductor Products, Inc.
Description
Power Rectifier Diodes
Technical Specifications
|
Product Category
|
Rectifiers |
Rectifiers |
|
Product Number
|
1N 1198 A |
1N 1198 A |
|
Product Name
|
Power Rectifier Diode |
Silicon Rectifier Diode |
|
Rectifier Configuration / Technology
|
Power Rectifier
|
Silicon Rectifier
|
|
Package
|
DO-5
|
DO-5
|
|
VRRM
|
600 volts
|
600 volts
|
|
IFSM
|
450 amps
|
350 amps
|
|
IR
|
5 mA
|
3 mA
|
Unlock Full Specs
to access all available technical data