Elite Semiconductor Products, Inc. Single Phase Bridge Rectifier 10PH100

Description
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension
Description
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension

Suppliers

Company
Product
Description
Supplier Links
Single Phase Bridge Rectifier - 10PH100 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Single Phase Bridge Rectifier
10PH100
Single Phase Bridge Rectifier 10PH100
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension

FEATURES
. Plastic material used carries UnderwritersLaboratory
FlammabilityClassification94V-0
. This series is UL listed under Recognized Component Index,
file number E54214
. High case dielectric strength
of 1500 VRMS
. Ideal for printed circuit boards
. High forward surge current capability
. High temperature soldering guaranteed:
250DC/10 seconds, 0.375" (9.5mm) lead length,
5lbs. (2.3 kg) tension

Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number 10PH100
Product Name Single Phase Bridge Rectifier
Rectifier Type Half-wave
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details