Elite Semiconductor Products, Inc. Single Phase Bridge Rectifier 10PH60

Description
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension
Description
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension

Suppliers

Company
Product
Description
Supplier Links
Single Phase Bridge Rectifier - 10PH60 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Single Phase Bridge Rectifier
10PH60
Single Phase Bridge Rectifier 10PH60
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension

FEATURES
. Plastic material used carries UnderwritersLaboratory
FlammabilityClassification94V-0
. This series is UL listed under Recognized Component Index,
file number E54214
. High case dielectric strength
of 1500 VRMS
. Ideal for printed circuit boards
. High forward surge current capability
. High temperature soldering guaranteed:
250DC/10 seconds, 0.375" (9.5mm) lead length,
5lbs. (2.3 kg) tension

Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number 10PH60
Product Name Single Phase Bridge Rectifier
Rectifier Type Half-wave
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - BAS45AL,115 - 1022098-BAS45AL,115 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 125 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 20 amps
VRRM 40 volts
View Details