Elite Semiconductor Products, Inc. Glass Passivated Switching Rectifier 1JH62

Description
FEATURES High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 0.1Ampere operation at TA=55°C with no thermal runaway Typically less than 0.1uA Capable of meeting environmental standards of MIL-S-19500 Fast switching for high efficiency High temperature soldering guaranteed: 350°C/10 seconds, 0.375" (9.5mm) lead length, 5 lbs. (2.3I
Description
FEATURES High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 0.1Ampere operation at TA=55°C with no thermal runaway Typically less than 0.1uA Capable of meeting environmental standards of MIL-S-19500 Fast switching for high efficiency High temperature soldering guaranteed: 350°C/10 seconds, 0.375" (9.5mm) lead length, 5 lbs. (2.3I

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Switching Rectifier - 1JH62 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Switching Rectifier
1JH62
Glass Passivated Switching Rectifier 1JH62
FEATURES High temperature metallurgically bonded construction Hermetically sealed case Glass passivated cavity-free junction 0.1Ampere operation at TA=55°C with no thermal runaway Typically less than 0.1uA Capable of meeting environmental standards of MIL-S-19500 Fast switching for high efficiency High temperature soldering guaranteed: 350°C/10 seconds, 0.375" (9.5mm) lead length, 5 lbs. (2.3I

FEATURES

  • High temperature metallurgically bonded construction
  • Hermetically sealed case
  • Glass passivated cavity-free junction
  • 0.1Ampere operation
    at TA=55°C with no
    thermal runaway
  • Typically less than 0.1uA
  • Capable of meeting environmental standards of
    MIL-S-19500
  • Fast switching for high efficiency
  • High temperature soldering guaranteed:
    350°C/10 seconds, 0.375" (9.5mm) lead length,
    5 lbs. (2.3I<g)tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Step Recovery Diodes
Product Number 1JH62
Product Name Glass Passivated Switching Rectifier
Configuration Single
Diode Applications Rectifier; Switching
Package JEDEC DO-204AP Solid Glass Body
Pin Count 2
VF 1.2 volts
Unlock Full Specs
to access all available technical data