Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
ELITE SEMICONDUCTOR PRODUCTS, INC.
1N3292A -- SILICON POWER RECTIFIER DIODE
Elite Semiconductor Products, Inc.
Silicon Power Rectifier Diode
1N3292A
Description
Standard Recovery Rectifier
Elite Semiconductor Products, Inc.
Done
Description
Standard Recovery Rectifier
Suppliers
Company
Product
Description
Supplier Links
Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Silicon Power Rectifier Diode
1N3292A
Silicon Power Rectifier Diode
1N3292A
Standard Recovery Rectifier
Standard Recovery Rectifier
Supplier's Site
Technical Specifications
Elite Semiconductor Products, Inc.
Product Category
Rectifiers
Product Number
1N3292A
Product Name
Silicon Power Rectifier Diode
Rectifier Configuration / Technology
Silicon Power Rectifier
Package
DO-8
V
RRM
500 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1222354
Specs
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
Do-214ac (sma)
RoHS Compliant
RoHS
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1827D1400
Specs
Life Cycle Stage
Active
V
F
1.55 volts
View Details
Nexperia B.V.
45 V, 15 A low VF MEGA Schottky barrier rectifier
PMEG045V150EPDAZ
Specs
Rectifier Configuration / Technology
Schottky
Package
SOT1289 SOT1289
RoHS Compliant
RoHS
View Details
9
suppliers
Micross Components, Inc.
Rectifier Diode
HR2PFT15
Specs
I
FSM
50 amps
I
F
2600 mA
t
rr
25 ns
View Details