1N 1195 A -- SILICON RECTIFIER DIODE
Elite Semiconductor Products, Inc.
Silicon Rectifier Diode
1N 1195 A
Description
Silicon Rectifier Diode
-
Elite Semiconductor Products, Inc.
Description
Silicon Rectifier Diode
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
1N 1195 A |
|
Product Name
|
Silicon Rectifier Diode |
|
Rectifier Configuration / Technology
|
Silicon Rectifier
|
|
Package
|
DO-5
|
|
IO
|
20 amps
|
|
VRRM
|
300 volts
|
|
IFSM
|
350 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220
IO
20 amps
VRRM
150 volts
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
7 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
TO-220; To-220ab
RoHS Compliant
RoHS
View Details