Elite Semiconductor Products, Inc. Single Phase Bridge Rectifier 10PH05

Description
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension
Description
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension

Suppliers

Company
Product
Description
Supplier Links
Single Phase Bridge Rectifier - 10PH05 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Single Phase Bridge Rectifier
10PH05
Single Phase Bridge Rectifier 10PH05
FEATURES . Plastic material used carries UnderwritersLaborato ry FlammabilityClassifi cation94V-0 . This series is UL listed under Recognized Component Index, file number E54214 . High case dielectric strength of 1500 VRMS . Ideal for printed circuit boards . High forward surge current capability . High temperature soldering guaranteed: 250DC/10 seconds, 0.375" (9.5mm) lead length, 5lbs. (2.3 kg) tension

FEATURES
. Plastic material used carries UnderwritersLaboratory
FlammabilityClassification94V-0
. This series is UL listed under Recognized Component Index,
file number E54214
. High case dielectric strength
of 1500 VRMS
. Ideal for printed circuit boards
. High forward surge current capability
. High temperature soldering guaranteed:
250DC/10 seconds, 0.375" (9.5mm) lead length,
5lbs. (2.3 kg) tension

Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number 10PH05
Product Name Single Phase Bridge Rectifier
Rectifier Type Half-wave
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 60 amps
VRRM 1200 volts
View Details
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1222398 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details