Ultra Fast Recovery Rectifier
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 1N5814 |
| Product Name | Ultra Fast Recovery Rectifier |
| Configuration | Single |
| Diode Applications | Rectifier |
| Pin Count | 1 |
| VF | 0.8600 to 0.9500 volts |
| IF | 20000 mA |