LM Technologies Ltd. LM048-3012 Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packing (TRP) LM048-3012

Description
LM048-3012, Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packaging (TRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: 2 x LM048-3000 adapter DB9 male to male gender changer mini USB cable power supply The LM048 is the smallest Bluetooth® Serial Adapter in the world and offers a higher standard of features than other adapters of its type. The LM048 Bluetooth® Serial Adapter is a Class 1 Bluetooth® rated product, which will reach distances of 100m when the environment allows, with connection made via its onboard antenna. If you need BT5.0 compliance, the LM068 is now available to ship.
Description
LM048-3012, Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packaging (TRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: 2 x LM048-3000 adapter DB9 male to male gender changer mini USB cable power supply The LM048 is the smallest Bluetooth® Serial Adapter in the world and offers a higher standard of features than other adapters of its type. The LM048 Bluetooth® Serial Adapter is a Class 1 Bluetooth® rated product, which will reach distances of 100m when the environment allows, with connection made via its onboard antenna. If you need BT5.0 compliance, the LM068 is now available to ship.

Suppliers

Company
Product
Description
Supplier Links
LM048-3012 Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packing (TRP) - 17946 - TOP-electronics USA
Tucson, AZ, United States
LM048-3012 Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packing (TRP)
17946
LM048-3012 Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packing (TRP) 17946
LM048-3012, Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packaging (TRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: 2 x LM048-3000 adapter DB9 male to male gender changer mini USB cable power supply The LM048 is the smallest Bluetooth® Serial Adapter in the world and offers a higher standard of features than other adapters of its type. The LM048 Bluetooth® Serial Adapter is a Class 1 Bluetooth® rated product, which will reach distances of 100m when the environment allows, with connection made via its onboard antenna. If you need BT5.0 compliance, the LM068 is now available to ship.

LM048-3012, Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packaging (TRP) (v3 replacement for discontinued LM048-0000 v2).

Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack)


Included:

  • 2 x LM048-3000 adapter
  • DB9 male to male gender changer
  • mini USB cable
  • power supply

The LM048 is the smallest Bluetooth® Serial Adapter in the world and offers a higher standard of features than other adapters of its type. The LM048 Bluetooth® Serial Adapter is a Class 1 Bluetooth® rated product, which will reach distances of 100m when the environment allows, with connection made via its onboard antenna.
If you need BT5.0 compliance, the LM068 is now available to ship.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Serial Adapters
Product Number 17946
Product Name LM048-3012 Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packing (TRP)
Serial Protocol RS232
Unlock Full Specs
to access all available technical data