Wiesemann & Theis GmbH W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC 81009

Description
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no additional external power supply when operated on standard RS232 interfaces. If however there are supply problems due to low-power interfaces, it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201). There is also a 9-pin special version, the 81029, available whose transmission distance is limited to 20m, but which only places approx. 2mA load on the connected RS232 interface. With this version it is also possible to run on lower-power RS232 interfaces without the need for an additional voltage source. Management and connectivity: Transmission length 5 to 80 meters. Distances < 5 meters are possible using model 81029. The interface is very easy to install: Cut the fiber-optic cable with a sharp knife at right angles. Insert into patented adapter of the W&T interface. Plug the adapter into the PC. That’s it! No re-configuration of transmission parameters required 100% protection against interfering radiation Electrical isolation Lightning protection Power supply: No additional power source required Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no additional external power supply when operated on standard RS232 interfaces. If however there are supply problems due to low-power interfaces, it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201). There is also a 9-pin special version, the 81029, available whose transmission distance is limited to 20m, but which only places approx. 2mA load on the connected RS232 interface. With this version it is also possible to run on lower-power RS232 interfaces without the need for an additional voltage source. Management and connectivity: Transmission length 5 to 80 meters. Distances < 5 meters are possible using model 81029. The interface is very easy to install: Cut the fiber-optic cable with a sharp knife at right angles. Insert into patented adapter of the W&T interface. Plug the adapter into the PC. That’s it! No re-configuration of transmission parameters required 100% protection against interfering radiation Electrical isolation Lightning protection Power supply: No additional power source required Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC - 17851 - TOP-electronics USA
Tucson, AZ, United States
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC
17851
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC 17851
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no additional external power supply when operated on standard RS232 interfaces. If however there are supply problems due to low-power interfaces, it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201). There is also a 9-pin special version, the 81029, available whose transmission distance is limited to 20m, but which only places approx. 2mA load on the connected RS232 interface. With this version it is also possible to run on lower-power RS232 interfaces without the need for an additional voltage source. Management and connectivity: Transmission length 5 to 80 meters. Distances < 5 meters are possible using model 81029. The interface is very easy to install: Cut the fiber-optic cable with a sharp knife at right angles. Insert into patented adapter of the W&T interface. Plug the adapter into the PC. That’s it! No re-configuration of transmission parameters required 100% protection against interfering radiation Electrical isolation Lightning protection Power supply: No additional power source required Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC

The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters.
The 81009 Interface powers itself from the signal lines of the serial interface and requires no additional external power supply when operated on standard RS232 interfaces.
If however there are supply problems due to low-power interfaces, it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201).
There is also a 9-pin special version, the 81029, available whose transmission distance is limited to 20m, but which only places approx. 2mA load on the connected RS232 interface. With this version it is also possible to run on lower-power RS232 interfaces without the need for an additional voltage source.
Management and connectivity:

  • Transmission length 5 to 80 meters. Distances < 5 meters are possible using model 81029.
  • The interface is very easy to install:
    • Cut the fiber-optic cable with a sharp knife at right angles.
    • Insert into patented adapter of the W&T interface.
    • Plug the adapter into the PC.
    • That’s it!
  • No re-configuration of transmission parameters required
  • 100% protection against interfering radiation
  • Electrical isolation
  • Lightning protection

Power supply:

  • No additional power source required

Standards & more

  • Conforms to standards both in office and industrial environments:
    • High noise resistance for industrial environments
    • Low noise emission for residential and business areas
  • 5 year guarantee
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Serial Interfaces
Product Number 17851
Product Name W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC
Serial Protocol RS232
Unlock Full Specs
to access all available technical data