LM068-1100 Bluetooth® 5.0 Serial Adapter – Dual Mode RS232 (AO - adapter only)
Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 with support for Bluetooth® v5.0
The LM068 is the world’s smallest Bluetooth® 5.0 serial adapter (RS232), providing a secure and reliable Bluetooth® 5.0 connection.
Designed to replace RS232 cables between a master (DTE) device and slave (DCE) devices such as printers, data loggers and digital signalling devices.
This standalone adapter incorporates a micro-controller unit with an 8 Mbit flash memory for running the application. The firmware controls the RS232 signals, including DTR / DSR handshaking and RTS / CTS flow control lines. The AT Command set is used to change the configurations, plus the developer can also configure and modify the settings of a remote LM068 from a local LM068. Customised configurations and settings can be preloaded to the LM068, simplifying the manufacturing and testing process.
We also offer Bluetooth® Dual Mode applications, which can be customised to your specification. The module can be used as a bridge between Bluetooth® 5.0 and is backward compatible with 2.0, v2.1 and Bluetooth® v4.0, v4.1 devices, using our SPP to Serial Bridge application.
We also offer SPP with GAP Central and SPP or GAP Peripheral applications.
| TOP-electronics USA | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | 17783 |
| Product Name | LM068-1100 Bluetooth® 5.0 Dual Mode RS232 Serial Adapter (AO) |
| Serial Protocol | RS232 |