Wiesemann & Theis GmbH W&T 81201, Plastic fiber-optic line/RS232 interface 81201

Description
W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber optic cables over a distance of up to 100 meters. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x direct connection to the fiber optic cable without a connector (Alternate names: POF (polymer optical fiber, plastic optical fiber)) Management and connectivity: The interface is very easy to install: Cut the fiber-optic cable with a sharp knife at right angles. Insert into patented adapter of the W&T interface. Plug the adapter into the PC. That’s it! Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection External supply also makes it suitable for low-power RS232 interfaces Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber optic cables over a distance of up to 100 meters. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x direct connection to the fiber optic cable without a connector (Alternate names: POF (polymer optical fiber, plastic optical fiber)) Management and connectivity: The interface is very easy to install: Cut the fiber-optic cable with a sharp knife at right angles. Insert into patented adapter of the W&T interface. Plug the adapter into the PC. That’s it! Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection External supply also makes it suitable for low-power RS232 interfaces Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 81201, Plastic fiber-optic line/RS232 interface - 17845 - TOP-electronics USA
Tucson, AZ, United States
W&T 81201, Plastic fiber-optic line/RS232 interface
17845
W&T 81201, Plastic fiber-optic line/RS232 interface 17845
W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber optic cables over a distance of up to 100 meters. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x direct connection to the fiber optic cable without a connector (Alternate names: POF (polymer optical fiber, plastic optical fiber)) Management and connectivity: The interface is very easy to install: Cut the fiber-optic cable with a sharp knife at right angles. Insert into patented adapter of the W&T interface. Plug the adapter into the PC. That’s it! Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection External supply also makes it suitable for low-power RS232 interfaces Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 81201, Plastic fiber optic line/RS232 interface

Serial converters for plastic fiber optic cables, transmits RS232 over long distances.
The model 81201 Interface transmits serial RS232 data via plastic fiber optic cables over a distance of up to 100 meters.
Interfaces:

1 x RS232, 9-pin SUB-D connector with PC pin configuration

1 x direct connection to the fiber optic cable without a connector
(Alternate names: POF (polymer optical fiber, plastic optical fiber))

Management and connectivity:

The interface is very easy to install:

  • Cut the fiber-optic cable with a sharp knife at right angles.
  • Insert into patented adapter of the W&T interface.
  • Plug the adapter into the PC.
  • That’s it!

Voltage supply:

External

12V-24V AC/DC via plug-in screw terminal
Galvanically isolated power connection
External supply also makes it suitable for low-power RS232 interfaces

Standards & more:
Conforms to standards both in office and industrial environments:

High noise resistance for industrial environments
Low noise emission for residential and business areas

5 year guarantee

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Serial Interfaces
Product Number 17845
Product Name W&T 81201, Plastic fiber-optic line/RS232 interface
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Serial Port Module - CT-5321 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Serial Protocol RS232/422/485
Network / Bus Modbus
Data Rate 0.3000 to ? kbps
View Details
USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details