Wiesemann & Theis GmbH W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC 81029

Description
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of up to 20 meters. The converter is powered by the serial interface and therefore does not require an additional power supply, only placing a 2mA load on the connected RS232 interface. With this version it is possible to run on lower-power RS232 interfaces without the need for an additional voltage source, but it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201). Management & connectivity: Variant with reduced power consumption Transmission length 0 to 20 meters. Larger distances can be bridged with the 81009. Installation of the interface is so easy: Cut the light guide at a right angle with a sharp knife. plug into the patented connection of the W&T interface. plug into the PC. finished! No setting of the transmission parameters required 100% protection against interference isolation lightning protection Power supply: No additional power supply required Standards & Co .: Compliant with standards in both office and industrial environments: high immunity to interference for industrial environments low interference emissions for residential and business areas 5 year guarantee
Datasheet
Description
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of up to 20 meters. The converter is powered by the serial interface and therefore does not require an additional power supply, only placing a 2mA load on the connected RS232 interface. With this version it is possible to run on lower-power RS232 interfaces without the need for an additional voltage source, but it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201). Management & connectivity: Variant with reduced power consumption Transmission length 0 to 20 meters. Larger distances can be bridged with the 81009. Installation of the interface is so easy: Cut the light guide at a right angle with a sharp knife. plug into the patented connection of the W&T interface. plug into the PC. finished! No setting of the transmission parameters required 100% protection against interference isolation lightning protection Power supply: No additional power supply required Standards & Co .: Compliant with standards in both office and industrial environments: high immunity to interference for industrial environments low interference emissions for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC - 17852 - TOP-electronics USA
Tucson, AZ, United States
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC
17852
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC 17852
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of up to 20 meters. The converter is powered by the serial interface and therefore does not require an additional power supply, only placing a 2mA load on the connected RS232 interface. With this version it is possible to run on lower-power RS232 interfaces without the need for an additional voltage source, but it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201). Management & connectivity: Variant with reduced power consumption Transmission length 0 to 20 meters. Larger distances can be bridged with the 81009. Installation of the interface is so easy: Cut the light guide at a right angle with a sharp knife. plug into the patented connection of the W&T interface. plug into the PC. finished! No setting of the transmission parameters required 100% protection against interference isolation lightning protection Power supply: No additional power supply required Standards & Co .: Compliant with standards in both office and industrial environments: high immunity to interference for industrial environments low interference emissions for residential and business areas 5 year guarantee

W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC
Low power version for distances <20 meters

The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of up to 20 meters. The converter is powered by the serial interface and therefore does not require an additional power supply, only placing a 2mA load on the connected RS232 interface.
With this version it is possible to run on lower-power RS232 interfaces without the need for an additional voltage source, but it is always possible to externally power the interface with up to 9V using its handshake inputs, or to use fiber-optic interfaces having their own power supply (e.g. model 81201).
Management & connectivity:

  • Variant with reduced power consumption
  • Transmission length 0 to 20 meters. Larger distances can be bridged with the 81009.
  • Installation of the interface is so easy:
    • Cut the light guide at a right angle with a sharp knife.
    • plug into the patented connection of the W&T interface.
    • plug into the PC.
    • finished!
  • No setting of the transmission parameters required
  • 100% protection against interference
  • isolation
  • lightning protection

Power supply:

  • No additional power supply required

Standards & Co .:

  • Compliant with standards in both office and industrial environments:
    • high immunity to interference for industrial environments
    • low interference emissions for residential and business areas
  • 5 year guarantee
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Serial Interfaces
Product Number 17852
Product Name W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC
Serial Protocol RS232
Unlock Full Specs
to access all available technical data